DSF/FprCEN/TS 16439
Electronic fee collection - Security framework
| Organization: | DS |
| Status: | pending |
| Page Count: | 141 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
1.1 EFC specific scope ISO 17573 defines the roles and functions as well as internal and external entities of EFC system environment. Based on the system architecture defined in ISO 17573, the security framework describes a set of requirements and security measures for stakeholders to implement and operate their part of an EFC system as required for a trustable environment according to its basic information security policy. In general the overall scope is an information security framework for all organisational and technical entities and in detail for the interfaces between them. Figure 3 below illustrates the abstract EFC system model used to analyse the threats, define the security requirements and security measures of this standard. This Technical Specification is based on the assumption of an OBE which is dedicated to EFC purposes only and does neither consider value added services based on EFC OBE, nor more generic OBE platforms (called in-vehicle ITS Stations) used to host the EFC application.
Document History