DSF/prEN ISO 19900
Petroleum and natural gas industries - General requirements for offshore structures (ISO/DIS 19900:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 69 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This International Standard specifies general principles for the design and assessment of offshore structures subjected to known or foreseeable types of actions. These general principles are applicable worldwide to all types of offshore structures including bottomfounded structures as well as floating structures and to all types of materials used including steel, concrete and aluminium. This International Standard specifies design principles that are applicable to the successive stages in construction of the structure (namely fabrication, transportation and installation), to use during its intended life and to its decommissioning. Generally, the principles are also applicable to the assessment or modification of existing structures. Aspects related to quality control are also addressed. This International Standard is applicable to the design of complete structures including substructures, topsides structures, vessel hulls, foundations and mooring systems. Unless otherwise specified, the guidance provided by the most recently published standard in the ISO 1990x suite of standards, takes precedence over contradictory guidance in a previously published standard in the suite.
Document History