DSF/FprEN ISO 11148-7
Hand-held non-electric power tools - Safety requirements - Part 7: Grinders (ISO/FDIS 11148-7:2012)
| Organization: | DS |
| Status: | pending |
| Page Count: | 68 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Other hand-held tools): | 25.140.99 |
scope:
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "grinders") intended for grinding and cutting-off with abrasive products, for use on all kinds of materials. The grinders can be powered by compressed air or hydraulic fluid and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. NOTE 1 At the time of publication, no grinders driven by internal combustion engines are known (other than cuttingoff machines within the scope of ISO 19432). Once these are identified, it is intended to amend this part of ISO 11148 to include such power tools. This part of ISO 11148 is applicable to grinders used with: - abrasive products with a peripheral operating speed less than or equal to 80 m/s; - cutting-off wheels with a peripheral operating speed less than or equal to 100 m/s; - abrasive products with an outside nominal diameter less than or equal to 230 mm; - cutting-off wheels with an outside nominal diameter less than or equal to 250 mm; - wire brushes; - diamond and reinforced (segmented) wheels with an outside nominal diameter less than or equal to 450 mm; - flap discs and flap wheels. NOTE 2 For examples of grinders, see Annex B. NOTE 3 Typical abrasive products used together with hand-held grinders are listed in Annex D. This part of ISO 11148 does not cover special requirements and modifications of grinders for the purpose of mounting them in fixtures. This part of ISO 11148 is not applicable to: - die grinders with collets, which are treated in ISO 11148-9; - polishers and sanders (i.e. tools used with coated abrasives except flap discs and flap wheels), which are treated in ISO 11148-8; - cutting-off machines which are driven by internal combustion engines and are used for cutting construction materials, which are treated in ISO 19432; - shaft-mounted wire brushes, which are treated in ISO 11148-9. This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to grinders when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of grinders in potentially explosive atmospheres. NOTE 4 EN 13463-1 gives requirements for non-electrical equipment for potentially explosive atmospheres.
Document History