ISO 18926
Imaging materials - Information stored on magneto-optical (MO) discs - Method for estimating the life expectancy based on the effects of temperature and relative humidity
| Organization: | ISO |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Optical storage devices): | 35.220.30 |
| ICS Code (Other standards related to photography): | 37.040.99 |
scope:
This International Standard specifies a test method for estimating the life expectancy (LE) of information stored on rewritable and write-once magneto-optical media. Only the effects of temperature and relative humidity on the media are considered.
Purpose and assumptions
Purpose
The purpose of this International Standard is to establish a methodology for estimating the life expectancy of information stored on magneto-optical discs. This methodology provides a technically and statistically sound procedure for obtaining and evaluating accelerated test data.
Assumptions
The validity of the procedure defined by this International Standard relies on five assumptions:
- the failure mechanisms acting at the usage conditions are the same as those at the accelerated conditions;
- the linearity of the byte error rate (BER) estimated over the accelerated and design conditions is valid;
- all failure mechanisms have been accounted for and appropriately modelled;
- failure caused by reversible effects such as surface dust is not included;
- failure from repairable parts such as external cartridge components is not included.
Document History