ISO 22282-2

Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: active
Page Count: 32
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part of the geotechnical investigation services according to EN 1997-1 and EN 1997-2.

Document History

ISO 22282-2
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 2: Water permeability tests in a borehole using open systems
This part of ISO 22282 specifies requirements for the determination of the local permeability in soils and rocks below and above groundwater level in an open hole by water permeability tests as part...

References

Advertisement