GMW16750

Polyurethane Foam for General Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2012
Status: inactive
Page Count: 9
scope:

Material Description. All types of foams described in this specification are polyurethane open cell foam based on polyether or polyester chemistry.

Symbols. Not applicable.

Typical Applications.

Type 1: Used for acoustical applications (Type A) or as a decoupler (Types B and C). Not to be used in applications where continuous temperature is over 121 °C or short term temperature is over 149 °C. 

Type 2: Used for gasket for vibration dampening and vibration and shock insulation. Intended for use below 122 °C and not intended for water sealing applications. 

Type 3: Used for air, dust, and/or light seals and in squeak and rattle applications. Material can be used in a temperature range of -29 °C to 120 °C. 

Type 4: Used for air, dust, light and/or water seal. (Water seal must be compressed at least 50%.) Suitable temperature range is from -40 °C to 120 °C. 

Type 5: Used for seal and gasket applications as well as energy absorber and interior trim applications material with broader temperature service and excellent chemical resistance. 

Type 6: Used for seal and gasket applications as well as energy absorber and interior trim applications material with broader temperature service and excellent chemical resistance when more stiffness is required.

Type Z: Polyurethane (PUR) foam which does not fit in the other types. Specific values to be documented on the Foam Certification Data Form (Appendix B).

Remarks. Not applicable.

Document History

September 1, 2018
Polyurethane Foam for Seal, Gasket, and Vibration Decoupler Applications
This specification defines the requirements of continuous cast and slab (or bun) stock cellular polyurethane materials based on polyether or polyester chemistry to be used as air, dust, light, and...
October 1, 2015
Polyurethane Foam for Seal, Gasket, and Vibration Decoupler Applications
Material Description. All types of foams described in this specification are polyurethane open cell foam based on polyether or polyester chemistry. For molded, cast, and slab polyurethane foam for...
GMW16750
May 1, 2012
Polyurethane Foam for General Applications
Material Description. All types of foams described in this specification are polyurethane open cell foam based on polyether or polyester chemistry. Symbols. Not applicable. Typical Applications....

References

Advertisement