ISO 22282-4

Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2012
Status: inactive
Page Count: 30
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2.

A pumping test consists in principle of:

- drawing down the piezometric surface of the groundwater by pumping from a well (the test well);

- measuring the pumped discharge and the water level in the test well and piezometers, before, during and after pumping, as a function of time.

This part of ISO 22282 applies to pumping tests performed on aquifers whose permeability is such that pumping from a well can create a lowering of the piezometric head within hours or days depending on the ground conditions and the purpose. It covers pumping tests carried out in soils and rock.

The tests concerned by this part of ISO 22282 are those intended for evaluating the hydrodynamic parameters of an aquifer and well parameters, such as:

- permeability of the aquifer,

- radius of influence of pumping,

- pumping rate of a well,

- response of drawdown in an aquifer during pumping,

- skin effect,

- well storage,

- response of recovery in an aquifer after pumping.

Document History

March 1, 2021
Geotechnical investigation and testing — Geohydraulic testing — Part 4: Pumping tests
This document establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2. This document applies to pumping tests performed on...
ISO 22282-4
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests
This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2. A pumping test consists in principle of:...

References

Advertisement