CEN - EN 15618

Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test

inactive
Organization: CEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 12
ICS Code (Furniture): 97.140
ICS Code (Coated fabrics): 59.080.40
scope:

This European Standard specifies a set of properties relevant to the assessment of upholstery coated fabrics for indoor furniture and the appropriate test methods to determine these properties. It also describes a matrix system to express the material properties of an upholstery fabric.

This European Standard applies to upholstery fabrics both in domestic and public use, except when used for the seats of road or railway vehicles, boats or aeroplanes.

This European Standard applies to upholstery fabrics with a coating on the wear face.

This European Standard does not apply to textile upholstery fabrics covered by EN 14465.

Document History

December 1, 2022
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
This document specifies a set of properties relevant to the assessment of coated upholstery fabrics for indoor furniture and the appropriate test methods to determine these properties. It also...
March 1, 2009
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
A description is not available for this item.
EN 15618
March 1, 2009
Rubber- or plastic-coated fabrics - Upholstery fabrics - Classification and methods of test
This European Standard specifies a set of properties relevant to the assessment of upholstery coated fabrics for indoor furniture and the appropriate test methods to determine these properties. It...

References

Advertisement