IETF RFC 2794

Mobile IP Network Access Identifier Extension for IPv4

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 March 2000
Status: active
Page Count: 9
scope:

AAA servers are in use within the Internet today to provide authentication and authorization services for dial-up computers. Such services are likely to be equally valuable for mobile nodes using Mobile IP when the nodes are attempting to connect to foreign domains with AAA servers. AAA servers today identify clients by using the Network Access Identifier (NAI). Our proposal defines a way for the mobile node to identify itself, by including the NAI along with the Mobile IP Registration Request. This memo also updates RFC 2290 which specifies the Mobile-IPv4 Configuration option for IPCP, by allowing the Mobile Node's Home Address field of this option to be zero.

Document History

IETF RFC 2794
March 1, 2000
Mobile IP Network Access Identifier Extension for IPv4
AAA servers are in use within the Internet today to provide authentication and authorization services for dial-up computers. Such services are likely to be equally valuable for mobile nodes using...

References

Advertisement