ISO/IEC 24735

Information technology - Office equipment - Method for measuring digital copying productivity

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2012
Status: inactive
Page Count: 38
ICS Code (Reproduction equipment): 37.100.10
scope:

This International Standard specifies a method for measuring the "productivity" of digital copying devices and multifunctional devices with various copying modes. It is applicable to digital copying devices and multifunctional devices equipped with automatic document feeder and collating function. This International Standard is intended to be used for black and white (B&W) as well as colour digital copying devices and multifunctional devices of any underlying marking technology. It allows comparison of the throughput copying rates for a machine operated in various available operating modes (simplex, duplex, size of substrates, 2-up, etc) and various available digital image processing configurations. This International Standard includes test files, test setup procedures, test procedures, and reporting requirements for digital copying productivity measurements.

This International Standard is not intended to be used for devices which are not able to copy on a media size of A4/8.5"x11", devices that do not have an automatic document feeder (ADF), or devices which are not able to collate multiple copies of original prints from a test set.

This International Standard is not intended to replace manufacturer's rated speeds.

Document History

April 1, 2021
Information technology — Office equipment — Method for measuring digital copying productivity
This document specifies a method for measuring the digital copying productivity of digital copying devices and multifunctional devices with various copying modes. It is applicable to digital copying...
ISO/IEC 24735
June 15, 2012
Information technology - Office equipment - Method for measuring digital copying productivity
This International Standard specifies a method for measuring the "productivity" of digital copying devices and multifunctional devices with various copying modes. It is applicable to digital copying...
June 15, 2009
Information technology - Office equipment - Method for measuring digital copying productivity TECHNICAL CORRIGENDUM 1
This International Standard specifies a method for measuring "productivity" of digital copying devices and multifunctional devices with various copying modes. The International Standard is applicable...
March 1, 2009
Information technology - Office equipment - Method for measuring digital copying productivity
This International Standard specifies a method for measuring "productivity" of digital copying devices and multifunctional devices with various copying modes. The International Standard is applicable...

References

Advertisement