CEN - EN 13481-7

Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails

inactive
Organization: CEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 24
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies performance requirements for special fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails secured within the overall fastening system (not independently fixed to the bearers) on wood, concrete and steel bearers, in ballasted track and on slab track and which have maximum axle loads and minimum curve radii in divergent track.

The requirements apply to fastening systems which incorporate a resilient element and act on the foot and/or web of the rail and which are intended for use with stock rail sections in EN 13674-1 (excluding 49E4) and EN 13674-4+A1.

This standard is not applicable to rigid fastening systems.

This standard is for type approval of a complete fastening assembly only. Requirements for quality control are included in the standards applicable to individual components.

Document History

July 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 7: Fastening systems for switches and crossings, check rails, insulated rail joints and rail expansion devices
This document is applicable to fastening systems in Categories A – E as specified in EN 13481-1:2012, 3.1 for use in switches and crossings (S&C). It also provides guidance on evaluating fastening...
EN 13481-7
May 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 7: Special fastening systems for switches and crossings and check rails
This European Standard specifies performance requirements for special fastening systems, in categories A – E as specified in EN 13481-1:2012, 3.1, for switches and crossings and check rails secured...
May 29, 2003
Railway applications Track Performance requirements for fastening systems Part 7: Special fastening systems for switches and crossing and check rails
A description is not available for this item.
May 29, 2003
Railway applications Track Performance requirements for fastening systems Part 7: Special fastening systems for switches and crossing and check rails
A description is not available for this item.

References

Advertisement