CEN - EN 13481-2
Railway applications - Track - Performance requirements for fastening systems - Part 2: Fastening systems for concrete sleepers
| Organization: | CEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard is applicable to fastening systems, in categories A - E as specified in EN 13481-1:2012, 3.1, for use on concrete sleepers in ballasted track with maximum axle loads and minimum curve radii.
The requirements apply to:
- fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems;
- fastening systems for the rail sections in EN 13674-1 (excluding 49 E4) and EN 13674-4.
This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints.
This standard is for type approval of a complete fastening assembly only.
Document History