IETF RFC 4165

Signaling System 7 (SS7) Message Transfer Part 2 (MTP2) - User Peer-to-Peer Adaptation Layer (M2PA)

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 September 2005
Status: active
Page Count: 53
scope:

This document defines a protocol supporting the transport of Signaling System Number 7 (SS7) Message Transfer Part (MTP) Level 3 signaling messages over Internet Protocol (IP) using the services of the Stream Control Transmission Protocol (SCTP). This protocol would be used between SS7 Signaling Points using the MTP Level 3 protocol. The SS7 Signaling Points may also use standard SS7 links using the SS7 MTP Level 2 to provide transport of MTP Level 3 signaling messages. The protocol operates in a manner similar to MTP Level 2 so as to provide peer-to-peer communication between SS7 endpoints.

Document History

IETF RFC 4165
September 1, 2005
Signaling System 7 (SS7) Message Transfer Part 2 (MTP2) - User Peer-to-Peer Adaptation Layer (M2PA)
This document defines a protocol supporting the transport of Signaling System Number 7 (SS7) Message Transfer Part (MTP) Level 3 signaling messages over Internet Protocol (IP) using the services of...

References

Advertisement