IETF RFC 4555

IKEv2 Mobility and Multihoming Protocol (MOBIKE)

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 June 2006
Status: active
Page Count: 33
scope:

This document describes the MOBIKE protocol, a mobility and multihoming extension to Internet Key Exchange (IKEv2). MOBIKE allows the IP addresses associated with IKEv2 and tunnel mode IPsec Security Associations to change. A mobile Virtual Private Network (VPN) client could use MOBIKE to keep the connection with the VPN gateway active while moving from one address to another. Similarly, a multihomed host could use MOBIKE to move the traffic to a different interface if, for instance, the one currently being used stops working.

Document History

IETF RFC 4555
June 1, 2006
IKEv2 Mobility and Multihoming Protocol (MOBIKE)
This document describes the MOBIKE protocol, a mobility and multihoming extension to Internet Key Exchange (IKEv2). MOBIKE allows the IP addresses associated with IKEv2 and tunnel mode IPsec Security...

References

Advertisement