ISO 16486-2
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 2: Pipes
| Organization: | ISO |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This part of ISO 16486 specifies the physical and mechanical properties of pipes made from unplasticized polyamide (PA-U) in accordance with ISO 16486-1, intended to be buried and used for the supply of gaseous fuels. It also specifies the test parameters for the test methods to which it refers.
ISO 16486 is applicable to PA-U piping systems the components of which are connected by fusion jointing and/or mechanical jointing.
In addition, it lays down dimensional characteristics and requirements for the marking of pipes.
Pipes conforming to this part of ISO 16486 are jointed typically by using mechanical, electrofusion or butt fusion (see Annex A) techniques, but not by solvent cement jointing.
Document History