NPFC - MIL-DTL-44410

INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT

inactive
Buy Now
Organization: NPFC
Publication Date: 12 June 2012
Status: inactive
Page Count: 14
scope:

This specification covers one type of IDAA kit for the application of a permethrin insect or arthropod repellent to outer clothing. The kit contains two applications: one for a coat and one for a pair of trousers.

intended Use:

The insect repellent kit covered by this specification is intended for use in treatment of the military service field uniform to provide protection from bites of arthropods (fleas, lice, chiggers,... View More

Document History

Insect Repellent, Clothing Application, Individual Dynamic Absorption Application (IDA) Kit
A description is not available for this item.
September 4, 2018
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDA) KIT
The insect repellent kit covered by this specification is intended for use in treatment of the military service field uniform to provide protection from bites of arthropods (fleas, lice, chiggers,...
May 18, 2015
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDA) KIT
The insect repellent kit covered by this specification is intended for use in treatment of the military service field uniform to provide protection from bites of arthropods (fleas, lice, chiggers,...
MIL-DTL-44410
June 12, 2012
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
The insect repellent kit covered by this specification is intended for use in treatment of the military service field uniform to provide protection from bites of arthropods (fleas, lice, chiggers,...
May 19, 2006
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
This specification covers one type of individual dynamic absorption application (IDAA) kit for the application of a permethrin insect/arthropod repellent to outer clothing. The kit contains two...
July 23, 2004
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
A description is not available for this item.
January 21, 1998
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
This specification covers one type of individual dynamic absorption application (IDAA) kit for the application of a permethrin insect/arthropod repellent to outer clothing. The kit contains two...
March 5, 1991
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
A description is not available for this item.
June 29, 1990
INSECT REPELLENT, CLOTHING APPLICATION, INDIVIDUAL DYNAMIC ABSORPTION APPLICATION (IDAA) KIT
This specification covers one type of individual dynamic absorption application (IDAA) kit for the application of a permethrin insect/arthropod repellent to outer clothing. The kit contains two...

References

Advertisement