DS/EN 1562

Founding - Malleable cast irons

inactive
Organization: DS
Publication Date: 18 April 2012
Status: inactive
Page Count: 22
ICS Code (Iron and steel castings): 77.140.80
scope:

This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of blackheart malleable cast iron, based on mechanical properties measured on cast samples (which are test pieces). This European Standard specifies Brinell hardness values determined only when these values are requested by the purchaser. This European Standard does not cover technical delivery conditions for malleable cast iron castings. Reference should be made to EN 1559-1 [3] and EN 1559-3 [4]. This European Standard does not cover chemical composition, except phosphorous (see Clause 6).

Document History

March 25, 2019
Founding – Malleable cast irons
This document defines grades and the corresponding requirements for malleable cast irons. This document specifies five grades of whiteheart malleable cast iron and nine grades of blackheart malleable...
October 22, 2012
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of...
DS/EN 1562
April 18, 2012
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of...
June 16, 2006
Founding - Malleable cast irons
This European Standard specifies requirements for malleable cast iron used in the manufacture of castings. This standard specifies two groups of material, namely whiteheart malleable cast iron and...
February 24, 2004
Founding - Malleable cast irons
This standard specifies requirements for malleable cast iron used in the manufacture of castings. This standard specifies two groups of material, namely whiteheart malleable cast iron and blackheart...
October 10, 1997
Founding - Malleable cast irons
This European Standard specifies requirements for malleable cast iron used in the manufacture of castings. This standard specifies two groups of material, namely whiteheart malleable cast iron and...
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies the grades of two groups of material, namely whiteheart malleable...
Founding - Malleable cast irons
This European Standard defines grades and the corresponding requirements for malleable cast irons. This European standard specifies five grades of whiteheart malleable cast iron and nine grades of...
Advertisement