CEN - EN 474-5

Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators

inactive
Organization: CEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 34
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.

This part also deals with object handling application, shovel application and log application.

The requirements of this part are complementary to the common requirements formulated in EN 474-1:2006+A1:2009.

This part does not repeat the requirements from EN 474-1:2006+A1:2009, but adds or replaces the requirements for application for hydraulic excavators.

This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of hydraulic excavators.

This European Standard is not applicable to hydraulic excavators manufactured before the date of publication of this European Standard by CEN.

Document History

March 1, 2022
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to hydraulic excavators when used as intended and under the conditions of misuse...
November 1, 2006
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
November 1, 2006
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
November 1, 2006
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
A description is not available for this item.
EN 474-5
November 1, 2006
Earth-moving machinery - Safety - Part 5: Requirements for hydraulic excavators
This part of EN 474 deals with all specific significant hazards, hazardous situations and events relevant to hydraulic excavators as defined in EN ISO 6165:2006, when they are used as intended and...
June 1, 1996
Earth-Moving Machinery - Safety - Part 5: Requirements for Hydraulic Excavators
A description is not available for this item.
January 1, 1996
Earth-Moving Machinery - Safety - Part 5: Requirements for Hydraulic Excavators
A description is not available for this item.

References

Advertisement