DSF/IEC 61282-10 TR Ed. 1.0

Fibre optic communication system design guides - Part 10: Characterization of the quality of optical vector-modulated signals with the error vector magnitude

pending, Most Current
Organization: DS
Status: pending
Page Count: 29
scope:

The purpose of this part of IEC 61282 is to define the error vector magnitude (EVM) as a metric for quantifying the quality of an optical vector-modulated (modulation of phase and possibly magnitude) signal from a transmitter or optical transmission link. The considerations required for reproducible measurement results are detailed. The relationships wi th other related parameters from constellation diagram analysis like error vector, phase error, magnitude error, I-Q offset and time-resolved EVM are described, as well as the relationship between EVM and Q-factor.

Document History

DSF/IEC 61282-10 TR Ed. 1.0
Fibre optic communication system design guides - Part 10: Characterization of the quality of optical vector-modulated signals with the error vector magnitude
The purpose of this part of IEC 61282 is to define the error vector magnitude (EVM) as a metric for quantifying the quality of an optical vector-modulated (modulation of phase and possibly magnitude)...
Advertisement