DSF/ISO/DIS 21308-5

Road vehicles - Product data exchange between chassis and body work manufacturers (BEP) - Part 5: Coding of loader crane bodywork

pending, Most Current
Organization: DS
Status: pending
Page Count: 60
ICS Code (Commercial vehicles in general): 43.080.01
scope:

This International Standard series specifies a coding of parameters pertinent to the installation of bodyworks on vehicle chassis. This part of ISO 21308 specifically deals with the coding of dimensions and other characteristics of loader cranes and auxiliary stabilizers, to ensure an efficient and unambiguous communication of installation data between the parties involved. This part covers loader cranes as specified in ISO 15442, designed to be fitted on commercial vehicles (including trailers). This part excludes all other load lifting systems (e.g. tail lifts, hook arm systems).

Document History

DSF/ISO/DIS 21308-5
Road vehicles - Product data exchange between chassis and body work manufacturers (BEP) - Part 5: Coding of loader crane bodywork
This International Standard series specifies a coding of parameters pertinent to the installation of bodyworks on vehicle chassis. This part of ISO 21308 specifically deals with the coding of...
Advertisement