DS/EN 60384-13
Fixed capacitors for use in electronic equipment – Part 13: Sectional specification – Fixed polypropylene film dielectric metal foil d.c. capacitors
Organization: | DS |
Publication Date: | 7 May 2012 |
Status: | active |
Page Count: | 34 |
ICS Code (Fixed capacitors): | 31.060.10 |
ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
IEC 60384-13:2011 applies to fixed direct current capacitors, using as dielectric a polypropylene film with electrodes of thin metal foils. The capacitors covered by this standard are intended for use in electronic equipment. Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384-14. This fourth edition cancels and replaces the third edition published in 2006 and contains the following significant technical changes with respect to the previous edition. - Table 3, Sampling plan together with numbers of permissible non-conformance for qualification approval test, has been adjusted. - Table 5, Lot-by-lot inspection, has been changed, highlighting assessment level EZ only. - Table 6, Periodic inspection, has been changed, highlighting assessment level EZ only.