DSF/FprEN ISO 23907
Sharps injury protection - Requirements and test methods - Sharps containers (ISO/FDIS 23907:2012)
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
| ICS Code (Other medical equipment): | 11.040.99 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This International Standard specifies requirements for single-use sharps containers intended to hold potentially hazardous sharps medical waste with or without sharps protection features, e.g. scalpel blades, trocars, hypodermic needles and syringes. It is applicable to sharps containers that are supplied complete by the manufacturer and to those that are supplied as components intended to be assembled by the user. It is not applicable to reusable sharps containers or the outer containers used in the transportation of filled single-use sharps containers.
Document History