DSF/EN 1264-2/FprA1
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
The amendment consists in a new Annex C concerning the laminar flow.
Document History
May 26, 2021
Water based surface embedded heating and cooling systems – Part 2: Floor heating: Methods for the determination of the thermal output using calculations and experimental tests
The EN 1264 series gives guidelines for surface embedded heating and cooling systems installed in buildings, residential and non-residential (e.g. office, public, commercial and industrial buildings)...
December 10, 2012
Water based surface embedded heating and cooling systems – Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
November 27, 2008
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...
January 2, 1998
Floor heating - Systems and components - Part 2: Determination of the thermal output
This European Standard is applicable to hot water floor heating systems as defined EN 1264-1. The determination of thermal performance of hot water floor heating systems and their conformity to this...
DSF/EN 1264-2/FprA1
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
The amendment consists in a new Annex C concerning the laminar flow.
Water based surface embedded heating and cooling systems - Part 2: Floor heating: Prove methods for the determination of the thermal output using calculation and test methods
This European Standard specifies the boundary conditions and the prove methods for the determination of the thermal output of hot water floor heating systems as a function of the temperature...