CEN - EN 474-4

Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders

inactive
Organization: CEN
Publication Date: 1 November 2006
Status: inactive
Page Count: 26
ICS Code (Earth-moving machinery): 53.100
scope:

This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This part also deals with fork application, object handling application and log handling.

The requirements of this part are complementary to the common requirements formulated in !EN 474-1:2006+A1:2009.

This does not repeat the requirements from !EN 474-1:2006+A1:2009", but adds or replaces the requirements for application for backhoe loaders.

This part specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, hazardous situations and events during commissioning, operation and maintenance of backhoe loaders.

This European Standard is not applicable to machinery manufactured before the date of publication of this European Standard by CEN.

Document History

March 1, 2022
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This document together with EN 474-1:2022 deals with all significant hazards, hazardous situations and events relevant to backhoe loaders when used as intended and under the conditions of misuse...
November 1, 2006
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
A description is not available for this item.
November 1, 2006
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
A description is not available for this item.
EN 474-4
November 1, 2006
Earth-moving machinery - Safety - Part 4: Requirements for backhoe loaders
This part of EN 474 deals with all significant hazards, hazardous situations and events relevant to wheel and crawler backhoe loaders as defined in EN ISO 6165:2006, when they are used as intended...
January 1, 1996
Earth-Moving Machinery - Safety - Part 4: Requirements for Backhoe Loaders
A description is not available for this item.

References

Advertisement