AENOR - UNE-EN 60603-6

Connectors for frequencies below 3 MHz for use with printed boards -- Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness.

active, Most Current
Organization: AENOR
Publication Date: 21 September 2001
Status: active
Page Count: 44
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

UNE-EN 60603-6
September 21, 2001
Connectors for frequencies below 3 MHz for use with printed boards -- Part 6: Edge-socket connectors and printed-board connectors with 2,54 mm (0,1 in) contact spacing for single or double-sided printed boards of 1,6 mm (0,063 in) nominal thickness.
A description is not available for this item.
Advertisement