JSA - JIS K 6401
Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification
| Organization: | JSA |
| Publication Date: | 20 January 2011 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This Standard specifies the flexible load-bearing polyurethane
foam of polyether type, consisting of a network of cells which
are essentially open and interconnecting (her
This Standard is not applicable to polyurethane foams foamed in place, foams for use in heat-welded systems unless for load-bearing purposes, or foams for carpet backing and underlay or for cushioning for packaging.
Foams are classified into types, classes according to performance during a constant- load pounding test, and grades according to hardness.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 5999 : 2007 Flexible cellular polymeric materials - Polyurethane foam for load-bearing applications excluding carpet underlay - Specification (MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Warning Persons using this Standard should be familiar with normal laboratory practice. This Standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user to establish appropriate safety and health practices.
Document History