JSA - JIS Z 2343-6

Non-destructive testing - Penetrant testing - Part 6: Penetrant testing at temperatures lower than 10°C

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 January 2012
Status: active
Page Count: 11
ICS Code (Non-destructive testing): 19.100
scope:

This Standard specifies the testing requirements particular to applications at temperatures lower than +10 °C (hereafter referred to as "low temperature") as well as the method for qualification of suitable penetrant materials.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3452-6: 2008 Non-destructive testing-Penetrant testing-Part 6: Penetrant testing at temperatures lower than 10 ºC (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS Z 2343-6
January 20, 2012
Non-destructive testing - Penetrant testing - Part 6: Penetrant testing at temperatures lower than 10°C
This Standard specifies the testing requirements particular to applications at temperatures lower than +10 °C (hereafter referred to as "low temperature") as well as the method for qualification of...

References

Advertisement