FORD ESB-M64J27-A1

PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 100 C, "0" VOC ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 21 May 2012
Status: active
Page Count: 6
scope:

The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C minimum metal temperature, and has zero V.O.C. (Volatile Organic Content). The ESB-M64J27-B1 coating is formulated to cure at 160 C minimum metal temperature and has a VOC of less than 0.24 kg/L. Both coatings possess excellent corrosion resistance, adhesion, flexibility, and hardness. Application is by immersion.

Document History

FORD ESB-M64J27-A1
May 21, 2012
PRIMER, WATERBORNE AUTODEPOSITION, BLACK, 100 C, "0" VOC ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at 100 C...
July 29, 1993
PRIMER, WATERBORNE AUTODEPOSITION - BLACK, 100 C, "0" VOC
1. SCOPE The materials defined by these specifications are black waterborne chemical coatings, autodeposited, and associated additive components. The ESB-M64J27-A1 coating is formulated to cure at...

References

Advertisement