FORD ESB-M6J120-C

PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 10 May 2012
Status: active
Page Count: 6
scope:

The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of 135 °C. This material contains rust inhibitive type pigments to provide maximum corrosion resistance in critical areas.

Document History

FORD ESB-M6J120-C
May 10, 2012
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...
December 11, 1978
PRIMER SURFACER, LOW BAKE EPOXY - EXEMPT SOLVENT - TAUPE (10% REACTIVE SOLVENTS)
1. SCOPE The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal...

References

Advertisement