JSA - JIS B 8631-1

Refrigerated display cabinets-Part 1: Vocabulary

active, Most Current
Buy Now
Organization: JSA
Publication Date: 22 March 2011
Status: active
Page Count: 23
ICS Code (Commercial refrigerating appliances): 97.130.20
ICS Code (Domestic and commercial equipment. Entertainment. Sports (Vocabularies)): 01.040.97
scope:

This Standard establishes a vocabulary of terms and definitions relative to refrigerated display cabinets (hereafter referred to as "cabinets") used for the sale and display of foodstuffs. It is not applicable to refrigerated vending machines or cabinets intended for use in catering or similar non-retail applications.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 23953-1: 2005 Refrigerated display cabinets-Part 1: Vocabulary (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1. 

Document History

JIS B 8631-1
March 22, 2011
Refrigerated display cabinets-Part 1: Vocabulary
This Standard establishes a vocabulary of terms and definitions relative to refrigerated display cabinets (hereafter referred to as "cabinets") used for the sale and display of foodstuffs. It is not...

References

Advertisement