ISO 9766
Drills with indexable inserts - Cylindrical shanks with a parallel flat
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
This International Standard specifies the dimensions necessary for the interchangeability of cylindrical shanks with a parallel flat for drills with indexable inserts, which can be made of carbide and ceramic materials according to ISO 513 or HSS according ISO 11054.
Document History
ISO 9766
June 15, 2012
Drills with indexable inserts - Cylindrical shanks with a parallel flat
This International Standard specifies the dimensions necessary for the interchangeability of cylindrical shanks with a parallel flat for drills with indexable inserts, which can be made of carbide...
January 1, 1990
Drills with Indexable Inserts - Cylindrical Shanks with a Parallel Flat
A description is not available for this item.