CEN - EN ISO 12782-5
Soil quality - Parameters for geochemical modelling of leaching and speciation of constituents in soils and materials - Part 5: Extraction of humic substances from aqueous samples
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Examination of soils in general): | 13.080.05 |
scope:
This part of ISO 12782 specifies a procedure to determine the concentration of humic substances in aqueous samples. These samples may be obtained as such or as eluates from leaching procedures applied to soil or other materials. Other materials also include waste. The content of humic substances can be used as input in geochemical models.
Document History
EN ISO 12782-5
June 1, 2012
Soil quality - Parameters for geochemical modelling of leaching and speciation of constituents in soils and materials - Part 5: Extraction of humic substances from aqueous samples
This part of ISO 12782 specifies a procedure to determine the concentration of humic substances in aqueous samples. These samples may be obtained as such or as eluates from leaching procedures...