ISO 17101-1
Agricultural machinery - Thrown-object test and acceptance criteria - Part 1: Rotary mowers
| Organization: | ISO |
| Publication Date: | 15 June 2012 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Harvesting equipment): | 65.060.50 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This part of ISO 17101 gives specifications and acceptance criteria for thrown-object testing of rotary mowers used in agriculture. Examples of machines are shown in Annex A.
It is not applicable to the following:
- flail mowers;
- mowers with an articulated arm;
- mowers with one or more vertical axis designed for mulching;
- pedestrian-controlle
- lawn mowers or machines designed as lawn mowers;
- inter-row mowing units;
- machines designed for highway and road maintenance only.
NOTE 1 If a machine is also designed for use outside agriculture, in addition to the thrown-object test given in this part of ISO 17101, other thrown-object tests might apply.
NOTE 2 Thrown-object tests and acceptance criteria for flail mowers are dealt with in ISO 17101-2.
NOTE 3 Thrown-object tests and acceptance criteria for rotary mowers which have a tip circle greater than 1 000 mm are dealt with in ISO 4254-13.
Document History