ASTM International - ASTM D4969-07
Standard Specification for Polytetrafluoroethylene-(PTFE) Coated Glass Fabric
| Organization: | ASTM International |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
1.1 This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a nominal thickness of 0.318 mm (0.015 in.) or less.
1.2 The PTFE-coated glass fabric is for electrical, chemical, and mechanical uses.
1.3 The PTFE-coated glass fabric of this specification does not pertain to structural fabric, single-sided PTFE coatings, or materials used for laminates.
1.4 The values stated in SI units as detailed in IEEE/ASTM SI-10. Note 1 - There is no ISO standard that covers information included in this specification. The dielectric test is mentioned in ISO 12086-2 and ISO 13000-1 and 2.
abstract:
This specification covers glass fabric impregnated, coated, and sintered on both sides with PTFE to a specified maximum nominal thickness. It does not pertain to structural fabric, single-sided... View More
Document History