DSF/FprEN 50463-1

Railway applications - Energy measurement on board trains -- Part 1: General

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Railway rolling stock in general): 45.060.01
scope:

The primary purpose of the EMS is to meter energy consumption for billing. It may also be used for other functions such as energy management. This part of EN 50463: - gives requirements for the complete Energy Measurement System and also requirements for all devices implementing one or more functions of the Energy Measurement System; - applies to newly manufactured Energy Measurement Systems for use on-board railway traction units, powered by a.c. and/or d.c. supply voltages as listed in the EN 50163; - does not apply to portable Energy Measurement Systems.

Document History

October 10, 2017
Railway applications – Energy measurement on board trains – Part 1: General
This European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be used...
January 22, 2013
Railway applications – Energy measurement on board trains – Part 1: General
The primary purpose of the EMS is to meter energy consumption for billing. It may also be used for other functions such as energy management. This part of EN 50463: - gives requirements for the...
Railway applications – Energy measurement on board trains – Part 1: General
This New Work Item Proposal has the scope to provide an amendment of the European standard EN 50463-1 in order to update the annex ZZ
Railway applications - Energy measurement on board trains - Part 1: General
This draft European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be...
Railway applications – Energy measurement on board trains – Part 1: General
This European Standard describes the primary purpose of the EMS, which is to meter energy consumption for billing and provide compiled energy billing data (CEBD) to a DCS. The EMS may also be used...
Railway applications - Energy measurement on board trains -- Part 1: General
The Energy Measurement System is intended for metering for billing and may also be used for metering for energy management, e.g. energy saving. This part of EN 50463 .. gives general descriptions and...
DSF/FprEN 50463-1
Railway applications - Energy measurement on board trains -- Part 1: General
The primary purpose of the EMS is to meter energy consumption for billing. It may also be used for other functions such as energy management. This part of EN 50463: - gives requirements for the...
Advertisement