DS/EN 16067

Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 June 2012
Status: active
Page Count: 10
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 16,80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic filling and filling with introduction of nitrogen. This finish is designed to take a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and stay on a one way bottle neck or like bottles in the returnable market, the tamper evident band will tear but will remain connected to the closure shell.

Document History

DS/EN 16067
June 14, 2012
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 16,80 mm height for flat waters and non-carbonated beverages. This finish can be used...
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
This European Standard specifies the dimensions of the 26,7 mm screw finish with three (3) thread starts and a 16,80 mm height for flat waters and non-carbonated beverages. This finish can be used...
Packaging - Rigid plastic containers - PET finish 26,7 (lead 9,00)
This document specifies the dimensions of the 26.7 mm screw finish with three (3) thread starts and a 16.80 mm height for flat waters and non-carbonated beverages. This finish can be used for aseptic...
Advertisement