ASD-STAN PREN 2665-004
Aerospace series Circuit breakers, three-pole, temperature compensated, rated current 20 A to 50 A Part 004: UNC thread terminals Product standard
| Organization: | ASD-STAN |
| Publication Date: | 30 June 2012 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 20 A to 50 A, used in aircraft on-board circuits at a temperature between - 55 °C and 90 °C at an altitude of 15 000 m max.
These circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping
They will continue to function up to the short-circuit current.
Document History