ISO 14322

Plastics - Epoxy resins - Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry

inactive
Buy Now
Organization: ISO
Publication Date: 15 June 2012
Status: inactive
Page Count: 12
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method whereby the heat of reaction generated during epoxy resin crosslinking is measured by differential scanning calorimetry (DSC). The degree of crosslinking is determined based on this result.

This method is applicable to epoxy resin systems with a moderate or slow crosslinking-reaction speed. It might not be applicable to systems with a fast crosslinking-reaction speed at ambient temperature.

Document History

July 1, 2018
Plastics - Epoxy resins - Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry (DSC)
This document specifies a method whereby the heat of reaction generated during epoxy resin crosslinking is measured by differential scanning calorimetry (DSC). The degree of crosslinking is...
ISO 14322
June 15, 2012
Plastics - Epoxy resins - Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry
This International Standard specifies a method whereby the heat of reaction generated during epoxy resin crosslinking is measured by differential scanning calorimetry (DSC). The degree of...

References

Advertisement