CEN - EN 4689

Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application

inactive
Organization: CEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 30
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The primer and the finish tested to this specification will be from the same manufacturer applied in accordance with (i.a.w.) their instruction / Table 1.

Document History

January 1, 2021
Aerospace series - Paints and varnishes - Two-components room temperature curing polyurethane finish - High flexibility and chemical agent resistance for military application
This document specifies the requirements for a two-components flexible polyurethane topcoat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The primer...
EN 4689
March 1, 2012
Aerospace series - Paints and varnishes - Two components cold curing polyurethane finish - High flexibility and chemical agent resistance for military application
This European Standard specifies the requirements for a two components flexible polyurethane top coat to be applied over EN 4687 and/or EN 4688 primers mainly for exterior aerospace applications. The...

References

Advertisement