CEN - EN ISO 12215-9

Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages

inactive
Organization: CEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 88
ICS Code (Small craft): 47.080
scope:

This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666. It gives

- design stresses,

- the structural components to be assessed,

- load cases and design loads for keel, centreboard and their attachments,

- computational methods and modelling guidance, and 

- the means for compliance with its provisions.

Document History

October 1, 2018
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....
EN ISO 12215-9
June 1, 2012
Small craft - Hull construction and scantlings - Part 9: Sailing craft appendages
This part of ISO 12215 defines the loads and specifies the scantlings of sailing craft appendages on monohull sailing craft with a length of hull, LH, of up to 24 m, measured according to ISO 8666....

References

Advertisement