DS/EN 300473 V.1.1.2

Digital Video Broadcasting (DVB) - Satellite Master Antenna Television (SMATV) distribution systems

active, Most Current
Organization: DS
Publication Date: 30 September 1997
Status: active
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document describes the transmission system proposal for digital multi-programme television suitable for distribution in Satellite Master Antenna Television (SMATV) systems. The present document is complementary to the EN 300 429 [1] and it is aligned with EN 300 421 [2]. The System described in the present document is compatible with the modulation and channel coding systems used for digital multi-programme television by cable and satellite transmissions (see EN 300 429 [1] and EN 300 421 [2], respectively).

Document History

DS/EN 300473 V.1.1.2
September 30, 1997
Digital Video Broadcasting (DVB) - Satellite Master Antenna Television (SMATV) distribution systems
The present document describes the transmission system proposal for digital multi-programme television suitable for distribution in Satellite Master Antenna Television (SMATV) systems. The present...

References

Advertisement