SNZ - AS/NZS IEC 60998.2.2

Connecting devices for low-voltage circuits for household and similar purposes Part 2.2: Particular requirements for connecting devices as separate entities with screwless-type clamping units

active, Most Current
Organization: SNZ
Publication Date: 25 June 2012
Status: active
Page Count: 28
scope:

This clause of Part 1 is applicable.

Addition:

This standard applies to connecting devices with screwless-type clamping units primarily suitable for connecting unprepared conductors.

In this standard, screwless-type terminals are referred to as terminals.

NOTE This standard does not include insulation piercing connecting devices (IEC 60998-2-3), twist-on connecting devices (IEC 60998-2-4) and flat, quick-connect terminations (IEC 60998-2-5).

Document History

AS/NZS IEC 60998.2.2
June 25, 2012
Connecting devices for low-voltage circuits for household and similar purposes Part 2.2: Particular requirements for connecting devices as separate entities with screwless-type clamping units
This clause of Part 1 is applicable. Addition: This standard applies to connecting devices with screwless-type clamping units primarily suitable for connecting unprepared conductors. In this...
Advertisement