SNZ - AS/NZS IEC 60998.2.4

Connecting devices for low-voltage circuits for household and similar purposes Part 2.4: Particular requirements for twist-on connecting devices

active, Most Current
Organization: SNZ
Publication Date: 25 June 2012
Status: active
Page Count: 28
scope:

Replacement:

This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2 up to and including 16 mm2 and complying with IEC 60228, the total cross-sectional area of the connected conductors not exceeding 35 mm2.

It covers low voltage circuits up to 1 000 V a.c. and 1 500 V d.c. where electrical energy is utilized for household and similar purposes.

This standard covers TOCDs primarily designed for application by hand. However, certain TOCDs, for example for large cross-sections, may require the use of a tool designed for that particular TOCD.

NOTE In the UK, TOCDs must also be suitable for connecting 2 or more unprepared flexible cables, including a flexible cable having a cross sectional area of 1,25 mm2 complying with BS 6500. Wires and cables in the USA do not presently comply to IEC 60228.

Document History

AS/NZS IEC 60998.2.4
June 25, 2012
Connecting devices for low-voltage circuits for household and similar purposes Part 2.4: Particular requirements for twist-on connecting devices
Replacement: This International Standard applies to twist-on connecting devices for connecting two or more unprepared rigid and/or flexible copper conductors having a cross-sectional area of 0,5 mm2...

References

Advertisement