AIA/NAS - NASM85353
NUTS, FASTENERS, INTERNALLY THREADED, PRELOAD LOCKING, 450 °F, 800 °F AND 1,200 °F, GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 29 June 2012 |
| Status: | active |
| Page Count: | 8 |
scope:
This specification covers the requirements for preload locking nuts (hereinafter referred to as internally threaded fasteners) to be used in applications where temperatures will not exceed 450 °F, 800 °F and 1,200 °F.
Document History
April 28, 2023
NUTS, FASTENERS, INTERNALLY THREADED, PRELOAD LOCKING, 450 °F, 800 °F AND 1,200 °F, GENERAL SPECIFICATION FOR
The preload locking fastener is intended for use as a locking device for both permanent reusable installations on such applications as rod and bearings, compressor wheel hold down nuts, preload...
NASM85353
June 29, 2012
NUTS, FASTENERS, INTERNALLY THREADED, PRELOAD LOCKING, 450 °F, 800 °F AND 1,200 °F, GENERAL SPECIFICATION FOR
This specification covers the requirements for preload locking nuts (hereinafter referred to as internally threaded fasteners) to be used in applications where temperatures will not exceed 450 °F,...
November 1, 1999
Nuts (Fasteners), Internally Threaded, Preload Locking, 450 Degrees F, 800 Degrees F and 1200 Degrees F, General Specification for
The preload locking fastener is intended for use as a locking device for both permanent reusable installations on such applications as road and bearings, compressor wheel hold down nuts, preload...