ISO TR 10687

Mechanical vibration - Description and determination of seated postures with reference to whole-body vibration

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2012
Status: active
Page Count: 28
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Thermoplastic materials): 83.080.20
scope:

This Technical Report summarizes descriptive quantities for those responsible (e.g. scientists, safety engineers) for determination of postures for a seated person who is exposed to whole-body vibration. It is the intention that the results of different methods which also are summarized can be easily related to these quantities and that they allow for a common terminology between practitioners. The postures determined can also be used as a basis for further investigation or as a means of comparison for different methods. Although some of the approaches described here can be applied to standing or recumbent positions, additional considerations are likely to be required in these cases.

NOTE 1 This work is closely related to International Standards which focus on static postures (ISO 11226[4]) or on radiologically accessible landmarks, i.e. points on the body (ISO 8727[3]).

Additionally, this Technical Report deals with dynamic postures where body angles or associated movements are determined visually or by measuring points on the skin or clothing.

NOTE 2 Nevertheless, ISO 8727[3] and ISO 11226[4] put forward principles for further extensions which are followed in this Technical Report, in particular for measurements of body angles.

This Technical Report does not recommend sampling strategies or evaluation methods.

Document History

February 1, 2022
Mechanical vibration — Description and determination of seated postures with reference to whole-body vibration
This document summarizes descriptive quantities for those responsible (e.g. scientists, safety engineers) for determination of postures for a seated person who is exposed to whole-body vibration. It...
ISO TR 10687
July 1, 2012
Mechanical vibration - Description and determination of seated postures with reference to whole-body vibration
This Technical Report summarizes descriptive quantities for those responsible (e.g. scientists, safety engineers) for determination of postures for a seated person who is exposed to whole-body...

References

Advertisement