IETF RFC 4488

Suppression of Session Initiation Protocol (SIP) REFER Method Implicit Subscription

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 May 2006
Status: active
Page Count: 8
scope:

The Session Initiation Protocol (SIP) REFER extension as defined in RFC 3515 automatically establishes a typically short-lived event subscription used to notify the party sending a REFER request about the receiver's status in executing the transaction requested by the REFER. These notifications are not needed in all cases. This specification provides a way to prevent the automatic establishment of an event subscription and subsequent notifications using a new SIP extension header field that may be included in a REFER request.

Document History

IETF RFC 4488
May 1, 2006
Suppression of Session Initiation Protocol (SIP) REFER Method Implicit Subscription
The Session Initiation Protocol (SIP) REFER extension as defined in RFC 3515 automatically establishes a typically short-lived event subscription used to notify the party sending a REFER request...

References

Advertisement