DIN EN 2213

Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa; German and English version EN 2213:2012

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

Diese Norm legt die Anforderungen an

Stahl FE-PL1505 (15CrMoV6)

Lufterschmolzen

Gehärtet und angelassen

Stangen

De ≤ 16 mm

980 MPa ≤ Rm ≤ 1 180 MPa

zur Anwendung in der Luft- und Raumfahrt fest.

Document History

March 1, 2021
Aerospace series - Steel 15CrMoV6 (1.7334) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1180 MPa; German and English version prEN 2213:2021
A description is not available for this item.
DIN EN 2213
July 1, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa; German and English version EN 2213:2012
Diese Norm legt die Anforderungen an Stahl FE-PL1505 (15CrMoV6) Lufterschmolzen Gehärtet und angelassen Stangen De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa zur Anwendung in der Luft- und Raumfahrt...
February 1, 2012
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bars - De ≤ 16 mm - 980 MPa ≤ Rm ≤ 1 180 MPa; German and English version FprEN 2213:2011
A description is not available for this item.
November 1, 1980
Aerospace; steel FE-PL 52 S, 980 MPa ≤ Rm ≤ 1180 MPa, bars De ≤ 16 mm
A description is not available for this item.

References

Advertisement