DS/ETS 300497-5
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI) Test Case Library (TCL); Part 5: Abstract Test Suite (ATS) - Data Link Control (DLC) layer
| Organization: | DS |
| Publication Date: | 4 May 1998 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) contains the Abstract Test Suite (ATS) to test the DECT DLC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [21], ISO/IEC 9646-2 [22], ISO/IEC 9646-3 [23] and ISO/IEC 9646-5 [25]) as well as the ETSI rules for conformance testing (ETS 300 406 [29] and ETR 141 [30]) are used as basis for the test methodology.
Document History