GMW16801

Polyamide 6 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 June 2012
Status: inactive
Page Count: 4
scope:

Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 6 (nylon 6), which is used in injected form for molded components. This material can be colorable to meet underhood requirements or can be paintable. Types are defined in Table 4. 

Symbols. The material abbreviation according to ISO 11469 is >PA6-(GF15+Mxx)<. 

Typical Applications. Typical applications include the following: Engine Covers.

Document History

July 1, 2017
Polyamide 6 – 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 6 (nylon 6) which is used in injected form for molded...
October 1, 2012
Polyamide 6 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 6 (nylon 6) which is used in injected form for molded...
GMW16801
June 1, 2012
Polyamide 6 - 15% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant for Underhood Applications
Material Description. This standard covers the properties of a 15% by mass glass fiber reinforced, heat stabilized, flame retardant, polyamide 6 (nylon 6), which is used in injected form for molded...

References

Advertisement