GMNA - GMN11333

Interior Colored, Coated Silicone Rubber Button Pad Material Performance

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 June 2012
Status: inactive
Page Count: 3
scope:

This specification covers the material performance requirements for color matched, soft feel, coated silicone rubber buttons used in lower or moderate UV stability and temperature locations of the vehicle interior. These buttons are color matched, UV stable and coating may be multi-colored layers and laser etched for graphics and back-lighting. This specification excludes thermoplastic elastomer buttons and painted rigid buttons, those are covered with typical GM raw material specs for thermoplastics, paint and GMN10061 or GM2617M for part performances. Typical uses of these coated silicone rubber buttons are the Universal Home Remote system in the vehicle overhead and Key fobs.

Document History

GMN11333
June 1, 2012
Interior Colored, Coated Silicone Rubber Button Pad Material Performance
This specification covers the material performance requirements for color matched, soft feel, coated silicone rubber buttons used in lower or moderate UV stability and temperature locations of the...
September 1, 2006
Interior Colored, Coated Silicone Rubber Button Pad Material Performance
This specification covers the material performance requirements for color matched, soft feel, coated silicone rubber buttons used in lower or moderate UV stability and temperature locations of the...
Advertisement